EN
  • EN
  • DE

DSC612RI1A-017M

Part No DSC612RI1A-017M
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344262-DSC612RI1A-017M
Ultra Librarian 3D Model Ultra Librarian DSC612RI1A-017M CAD Model

Description

Product Overview: DSC612RI1A-017M from Microchip Technology

The DSC612RI1A-017M is a high-performance, low-jitter clock generator produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This clock generator is designed to meet the stringent requirements of a variety of applications, including communication infrastructure, data centers, and industrial systems.

Key Features

  • Multiple Outputs: The device offers multiple configurable clock outputs, providing flexibility for designers to use a single clock generator for several clocking needs within their system.
  • Low Jitter: With its low-jitter performance, the DSC612RI1A-017M ensures high signal integrity, which is crucial for high-speed communication protocols and data-intensive applications.
  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications with different clocking requirements.
  • Programmability: Users can program the output frequencies, which allows for a highly customizable solution that can be tailored to specific design needs.
  • Power Efficiency: The clock generator is designed for low power consumption, which helps to reduce overall system power requirements and enhances energy efficiency.
  • Compact Package: The DSC612RI1A-017M comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the DSC612RI1A-017M clock generator makes it an excellent choice for a wide range of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Data center infrastructure, including servers and storage systems.
  • Industrial automation and control systems.
  • Telecommunications equipment.
  • Consumer electronics.

Microchip Technology's commitment to quality and reliability is evident in the DSC612RI1A-017M clock generator, which is designed to provide precise timing solutions for today's complex electronic systems. Its programmability and performance characteristics make it a valuable component for engineers looking to optimize their designs for speed and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess