EN
  • EN
  • DE

DSC612RA1A-01JJT

Part No DSC612RA1A-01JJT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344333-DSC612RA1A-01JJT
Ultra Librarian 3D Model Ultra Librarian DSC612RA1A-01JJT CAD Model

Description

Microchip Technology's DSC612RA1A-01JJT: A Versatile Clock Generator

The DSC612RA1A-01JJT from Microchip Technology is a highly adaptable clock generator designed to meet the needs of various applications requiring reliable clock signals. This precision device is part of Microchip's comprehensive portfolio of timing solutions, engineered to provide designers with a flexible and easy-to-use clocking solution that simplifies the design process and accelerates time-to-market.

The DSC612RA1A-01JJT is capable of generating multiple output frequencies, making it an ideal choice for systems that require a range of clock speeds. It supports a wide frequency range, ensuring compatibility with a variety of processors, microcontrollers, and other digital ICs. The device is also characterized by its low jitter performance, which is crucial for maintaining signal integrity in high-speed communication systems and ensuring the reliable operation of digital circuits.

Key Features:

  • Multiple Outputs: The clock generator can provide multiple output frequencies simultaneously, offering design flexibility for multi-clock domain systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DSC612RA1A-01JJT helps to reduce the overall power footprint of the systems in which it is used.
  • Programmable: Users can easily program the device to meet their specific requirements, allowing for a customized clocking solution without the need for external components.
  • Stability: It features excellent frequency stability, which is essential for maintaining system performance over a range of environmental conditions.

The DSC612RA1A-01JJT is housed in a compact package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. Moreover, the device is supported by Microchip's comprehensive technical resources, including datasheets, application notes, and customer support, to assist designers in integrating the clock generator into their projects with ease.

Whether you're developing consumer electronics, industrial control systems, or communication infrastructure, the DSC612RA1A-01JJT from Microchip Technology offers a versatile and dependable clock generation solution that can be tailored to meet the specific needs of your application.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess