EN
  • EN
  • DE

DSC612PI2A-01JQT

Part No DSC612PI2A-01JQT
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344289-DSC612PI2A-01JQT
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01JQT CAD Model

Description

Product Overview: DSC612PI2A-01JQT by Microchip Technology

The DSC612PI2A-01JQT is a state-of-the-art clock generation and distribution product designed and manufactured by Microchip Technology. This device is engineered to meet the demanding requirements of modern electronic systems, providing a reliable and flexible clocking solution that ensures optimal performance of your applications.

Key Features

  • Dual Output: The DSC612PI2A-01JQT offers two low-power, programmable outputs that can be configured to different frequencies, allowing for versatility in design and application.
  • Wide Frequency Range: This device supports a wide range of output frequencies, making it suitable for a variety of applications, from consumer electronics to industrial automation systems.
  • Low Jitter Performance: With its low jitter performance, the DSC612PI2A-01JQT ensures high-quality signal integrity, which is critical for high-speed digital communication and data processing.
  • Power Efficiency: The device is designed for power-sensitive applications, offering low current consumption to enhance the overall efficiency of the system it's integrated into.
  • I2C Interface: It includes an I2C interface for easy programmability and control, providing a convenient way to adjust settings and optimize performance without the need for external components.
  • Compact Package: The DSC612PI2A-01JQT comes in a compact package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

The versatility of the DSC612PI2A-01JQT makes it suitable for a broad range of applications. It is particularly useful in systems that require multiple clocks with different frequencies, such as:

  • Consumer electronics like smart devices and wearables
  • Networking equipment, including routers and switches
  • Industrial control systems
  • Automotive infotainment and telematics
  • Telecommunications infrastructure

In summary, the DSC612PI2A-01JQT by Microchip Technology is a highly adaptable clock generation solution that offers precision, efficiency, and ease of use. Its robust feature set and compact design make it an excellent choice for designers looking to streamline their clocking architecture while maintaining high performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess