EN
  • EN
  • DE

DSC612PI2A-01GV

Part No DSC612PI2A-01GV
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344261-DSC612PI2A-01GV
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-01GV CAD Model

Description

Microchip Technology's DSC612PI2A-01GV: A Versatile Low-Power Programmable Clock Generator

Introducing the DSC612PI2A-01GV from Microchip Technology – a highly flexible and low-power programmable clock generator that is designed to meet the diverse timing requirements of modern electronic systems. This innovative device is part of Microchip's extensive range of clock and timing solutions, engineered to provide precise and reliable clock signals for a variety of applications including consumer electronics, networking, telecommunications, and industrial markets.

The DSC612PI2A-01GV is a standout in its class, offering programmability and customization to ensure it can adapt to specific design requirements. This clock generator features two output clocks that can be individually programmed to provide different frequencies, allowing for a high degree of versatility in a single component. This is particularly beneficial for designs that require multiple clock domains or need to support various standards and interfaces.

With its low-power consumption, the DSC612PI2A-01GV is ideal for battery-powered devices, contributing to longer battery life and improved energy efficiency. The device operates with a 1.8V power supply, further reducing the power requirements of the overall system. Additionally, it boasts a wide frequency range, enabling it to generate clock signals for a broad spectrum of applications.

The DSC612PI2A-01GV is housed in a compact 6-pin SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance or functionality, ensuring that it can be integrated into the most demanding designs without issue.

Microchip Technology's commitment to quality is evident in the DSC612PI2A-01GV, which is designed to deliver high performance, reliability, and ease of use. With its programmable nature, designers can fine-tune their clocking solutions to achieve the optimal balance between performance and power consumption, making it a valuable addition to any electronic system.

Whether you are developing the next generation of portable devices, working on high-speed communication equipment, or creating sophisticated industrial machinery, the DSC612PI2A-01GV programmable clock generator from Microchip Technology is an exceptional choice to meet your timing needs.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess