EN
  • EN
  • DE

DSC612PI2A-0166T

Part No DSC612PI2A-0166T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344268-DSC612PI2A-0166T
Ultra Librarian 3D Model Ultra Librarian DSC612PI2A-0166T CAD Model

Description

Product Overview

The DSC612PI2A-0166T is a state-of-the-art programmable clock generator designed and manufactured by Microchip Technology. This device is engineered to deliver high-performance clock signals with exceptional accuracy and stability, making it a vital component for a wide range of electronic applications.

Key Features

  • Multiple Outputs: The DSC612PI2A-0166T features two low-power LVCMOS outputs, providing versatile clocking solutions for different subsystems within an electronic device.
  • Frequency Range: It offers a broad frequency range, which can be programmed to meet the precise requirements of your application. This flexibility allows for optimization of system performance and power consumption.
  • Low Jitter: The device is designed to produce a low-jitter clock signal, which is crucial for maintaining the integrity of digital signals, especially in high-speed communication systems.
  • Supply Voltage: This clock generator operates at a supply voltage of 1.8V, making it suitable for low-power applications and contributing to overall system power efficiency.
  • Compact Package: The DSC612PI2A-0166T comes in a compact 6-pin DFN package, allowing for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the DSC612PI2A-0166T makes it ideal for a variety of applications, including but not limited to:

  • Consumer electronics such as smart devices and wearables
  • Networking equipment, including routers and switches
  • Industrial automation systems
  • Medical devices that require precise timing for diagnostics and monitoring
  • Automotive electronics for in-vehicle systems and infotainment

Product Quality and Support

Microchip Technology is known for its commitment to quality, and the DSC612PI2A-0166T is no exception. It is built to meet the high standards of reliability and performance that customers expect from Microchip. Additionally, Microchip provides comprehensive technical support and documentation, ensuring that integrating the DSC612PI2A-0166T into your design is a smooth and well-supported process.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess