EN
  • EN
  • DE

DSC612PA3A-0119T

Part No DSC612PA3A-0119T
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344214-DSC612PA3A-0119T
Ultra Librarian 3D Model Ultra Librarian DSC612PA3A-0119T CAD Model

Description

Product Overview: Microchip Technology DSC612PA3A-0119T

The DSC612PA3A-0119T is a state-of-the-art, low-power, programmable clock generator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This compact, highly integrated device offers a versatile solution for clock generation across a wide array of applications, including consumer electronics, communication equipment, and industrial systems.

Key Features

  • Multiple Outputs: The DSC612PA3A-0119T provides two output clocks that can be independently programmed, enabling designers to use a single device for multiple clocking requirements.
  • Low Power Consumption: This clock generator is engineered for energy efficiency, which helps in reducing the overall power consumption of the systems it is integrated into.
  • Programmable Frequency: Users can program the output frequencies with fine granularity, ensuring precise clocking for various components within a system.
  • Small Footprint: The device comes in a compact package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: With an operating temperature range that suits industrial requirements, the DSC612PA3A-0119T is robust and reliable across different environments.
  • I2C Interface: The inclusion of an I2C interface allows for easy programming and integration with microcontrollers and processors.

Applications

The versatility of the DSC612PA3A-0119T makes it suitable for a broad spectrum of applications, including:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Networking equipment such as routers and switches
  • Consumer electronics like smart TVs and gaming consoles
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC612PA3A-0119T is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications.

In conclusion, the DSC612PA3A-0119T clock generator is an excellent choice for designers looking for a programmable, low-power, and highly reliable clocking solution. Its flexibility and feature set make it an indispensable component in the design of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess