EN
  • EN
  • DE

DSC612NI1A-01H3

Part No DSC612NI1A-01H3
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2x1.6)
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344314-DSC612NI1A-01H3
Ultra Librarian 3D Model Ultra Librarian DSC612NI1A-01H3 CAD Model

Description

The DSC612NI1A-01H3 is a cutting-edge, low-power clock generator produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This device is designed to provide high-precision clock signals that are vital for digital electronic systems requiring stable and accurate timing solutions.

Key Features

  • Flexibility: The DSC612NI1A-01H3 offers a versatile clock generation solution with programmable output frequencies, making it suitable for a wide range of applications.
  • Low Power Consumption: Engineered with power efficiency in mind, this device operates with minimal power draw, contributing to the overall energy efficiency of the systems it's integrated into.
  • High Stability: With its excellent frequency stability, the DSC612NI1A-01H3 ensures reliable performance even under varying environmental conditions.
  • Compact Package: The device comes in a small form factor, making it an ideal choice for space-constrained applications.

Applications

The DSC612NI1A-01H3 is well-suited for a variety of applications that require precise clock generation. These include, but are not limited to:

  • Consumer electronics
  • Computing devices
  • Telecommunications equipment
  • Internet of Things (IoT) devices
  • Industrial systems

Technical Specifications

Parameter Value
Supply Voltage (VDD) 1.8V ±5%
Output Frequency Range 2 kHz to 133 MHz
Operating Temperature Range -40°C to +85°C
Package Type 6-TDFN (2x2x0.75mm)

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The DSC612NI1A-01H3 is built to meet stringent industry specifications, ensuring dependable performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess