EN
  • EN
  • DE

DSC1123CI1-156.2500

Part No DSC1123CI1-156.2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000767-DSC1123CI1-156.2500
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1123
Package Tube
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Ultra Librarian 3D Model Ultra Librarian DSC1123CI1-156.2500 CAD Model

Description

Microchip Technology's DSC1123CI1-156.2500 is a high-performance, precision oscillator designed to meet the rigorous demands of modern electronic systems. This device is part of Microchip's extensive range of timing solutions that provide reliable and stable clock signals for various applications, including networking, telecommunications, computing, and industrial markets.

Key Features

  • Frequency: The DSC1123CI1-156.2500 offers a fixed-frequency output of 156.2500 MHz, which is ideal for high-speed digital systems that require a precise and stable clock source.
  • Package: Enclosed in a compact, industry-standard 6-pin ceramic package, this oscillator minimizes board space without compromising performance.
  • Temperature Stability: It features excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Supply Voltage: The device operates at a supply voltage of 3.3V, making it compatible with many contemporary digital systems.
  • Low Jitter: The DSC1123CI1-156.2500 is designed to deliver low phase jitter, which is critical for maintaining data integrity in high-speed communication systems.
  • Output Type: It provides a differential output that helps to reduce common-mode noise and enhances signal integrity.

Applications

The DSC1123CI1-156.2500 is suitable for a variety of applications that require high-frequency, stable clock signals. It is commonly used in:

  • High-speed networking equipment such as routers, switches, and base stations.
  • Data centers and server farms where synchronization and data integrity are paramount.
  • High-performance computing platforms and workstations.
  • Industrial control systems where precision timing is necessary for process control.
  • Telecommunication infrastructure, including wireless and wired communication systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1123CI1-156.2500 is no exception. It is manufactured to the highest industry standards and undergoes rigorous testing to ensure it meets Microchip's stringent quality criteria. Customers can trust this product to deliver consistent performance and longevity in their critical applications.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess