EN
  • EN
  • DE

DSC1122BI2-156.2539T

Part No DSC1122BI2-156.2539T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2539MHZ LVPECL / 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1122
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 156.2539 MHz
Function Enable/Disable
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1122
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869690-DSC1122BI2-156.2539T
Ultra Librarian 3D Model Ultra Librarian DSC1122BI2-156.2539T CAD Model

Description

Product Overview: DSC1122BI2-156.2539T

The DSC1122BI2-156.2539T is a high-performance, precision MEMS oscillator from the renowned Microchip Technology. This cutting-edge device offers a stable and reliable frequency source for a wide array of electronic applications. Its compact design and advanced features make it an ideal choice for engineers and designers looking to enhance their systems with superior clocking solutions.

Key Features

  • Frequency: The oscillator operates at a frequency of 156.2539 MHz, providing a high-speed clock signal for critical timing applications.
  • Package: Housed in a compact 6-pin DFN package, the DSC1122BI2-156.2539T is designed to occupy minimal board space, making it suitable for space-constrained designs.
  • Stability: With excellent frequency stability, this oscillator ensures consistent performance over a range of environmental conditions, including temperature variations and power supply fluctuations.
  • Supply Voltage: The device operates on a supply voltage of 2.5V to 3.3V, offering flexibility in power design and compatibility with a variety of digital systems.
  • Output Type: It provides a differential LVPECL output, which is known for its high speed and low noise characteristics, essential for high-performance applications.
  • Low Jitter: The DSC1122BI2-156.2539T boasts low phase jitter, which is critical for applications requiring high data throughput and signal integrity, such as networking, telecommunications, and digital video.
  • Operating Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The high-frequency precision of the DSC1122BI2-156.2539T makes it an excellent choice for use in various applications, including but not limited to:

  • Fiber Optic Equipment
  • Telecommunication Infrastructure
  • Networking Hardware (Switches, Routers)
  • High-speed Data Converters
  • Storage Area Networks
  • Server and Data Center Infrastructure
  • Industrial and Medical Electronics

Microchip Technology's commitment to quality ensures that the DSC1122BI2-156.2539T oscillator meets the rigorous standards required for modern electronic systems, providing designers with a reliable and high-performance solution for their timing needs.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0813 $61.2195
35+ $3.3487 $117.2045
54+ $3.2441 $175.1814
74+ $3.1394 $232.3156
96+ $3.0348 $291.3408
128+ $2.7209 $348.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess