EN
  • EN
  • DE

DSC1103AI5-156.2500

Part No DSC1103AI5-156.2500
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 156.2500MHZ LVDS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 156.25 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1103
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead Exposed Pad
Family Name DSC1103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917546-DSC1103AI5-156.2500
Ultra Librarian 3D Model Ultra Librarian DSC1103AI5-156.2500 CAD Model

Description

Product Overview

The DSC1103AI5-156.2500 is a high-performance, precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of applications. This state-of-the-art component is a testament to Microchip's commitment to providing advanced timing solutions that meet the rigorous demands of today's electronic systems.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 156.2500 MHz, making it ideal for high-speed communication protocols and data transfer applications.
  • Package: Housed in a compact 5x3.2 mm package, the DSC1103AI5-156.2500 is designed for space-constrained applications without compromising on performance.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations and other external factors.
  • Supply Voltage: The device supports a supply voltage of 2.25V to 3.6V, providing flexibility in power design and compatibility with a variety of system architectures.
  • Output Type: This oscillator provides a low-jitter, CMOS-compatible output, which is essential for maintaining signal integrity in high-speed digital systems.
  • Temperature Range: The DSC1103AI5-156.2500 is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The DSC1103AI5-156.2500 is versatile and can be used in numerous applications, including:

  • Networking equipment such as routers, switches, and servers
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Storage systems and SSDs
  • Industrial and medical electronics

Quality and Reliability

Microchip Technology is known for its rigorous quality control and the DSC1103AI5-156.2500 is no exception. It undergoes extensive testing to ensure that it meets the highest standards for quality and reliability. Customers can trust this product to provide consistent performance and longevity in their critical applications.

With its blend of precision, stability, and compact form factor, the DSC1103AI5-156.2500 from Microchip Technology is an excellent choice for designers looking to optimize their system's timing architecture.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess