EN
  • EN
  • DE

DSC1001DL5-125.0000

Part No DSC1001DL5-125.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 125.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168971-DSC1001DL5-125.0000
Manufacturer Microchip Technology
Category Crystals, Oscillators, Resonators -Oscillators
Series DSC1001
Package Tube
Type XO (Standard)
Frequency 125 MHz
Product Status Active
Mounting Type Surface Mount
Mounting Type 4-SMD, No Lead
Operating Temperature -40°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian DSC1001DL5-125.0000 CAD Model

Description

The DSC1001DL5-125.0000 is a high-performance, precision silicon MEMS oscillator from Microchip Technology, designed to provide a reliable and stable clock source for a wide range of electronic applications. This MEMS (Micro-Electro-Mechanical Systems) oscillator is part of Microchip's comprehensive range of timing solutions that are known for their quality, durability, and versatility.

Key Features

  • Frequency: The device offers a fixed output frequency of 125.0000 MHz, which is ideal for applications requiring a high-speed clock.
  • Package: Housed in a compact 6-pin DFN (Dual Flat No-lead) package, the DSC1001DL5-125.0000 has a footprint of 3.2 x 2.5 mm, making it suitable for space-constrained applications.
  • Stability: It provides excellent frequency stability with low jitter and phase noise, ensuring consistent performance and reliability.
  • Supply Voltage: The oscillator operates at a supply voltage of 1.8V to 3.3V, accommodating a range of power requirements for different systems.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, this oscillator can withstand harsh environmental conditions, making it suitable for industrial and automotive applications.
  • Output Type: The DSC1001DL5-125.0000 features a CMOS/LVPECL/LVDS output, providing versatile integration options with various types of digital circuits.

Applications

The DSC1001DL5-125.0000 is designed for use in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and storage systems
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Test and measurement equipment
  • Consumer electronics

Its robust design and high precision make it an excellent choice for designers and engineers looking for a reliable clock source that can maintain performance over a wide range of environmental conditions and throughout the lifetime of their product.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess