EN
  • EN
  • DE

DSC1001CI2-033.3330

Part No DSC1001CI2-033.3330
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 33.3330MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 34 Weeks
Features 33.333 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 110
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917531-DSC1001CI2-033.3330
Ultra Librarian 3D Model Ultra Librarian DSC1001CI2-033.3330 CAD Model

Description

Product Overview: DSC1001CI2-033.3330

The DSC1001CI2-033.3330 is a precision silicon MEMS oscillator from the renowned manufacturer Microchip Technology. This high-performance component is designed to offer a reliable and stable clock signal for a variety of electronic applications, including but not limited to embedded systems, IoT devices, and high-speed digital electronics.

With a fixed output frequency of 33.3330 MHz, the DSC1001CI2-033.3330 ensures precise timing for critical applications where timing accuracy is paramount. The device boasts a compact industry-standard 4-SMD footprint, encapsulated in a robust package that ensures its durability and resistance to environmental factors such as vibration and shock, making it suitable for use in challenging conditions.

Key Features:

  • Frequency: 33.3330 MHz, providing a stable clock source for high-speed digital circuits.
  • Package: 4-SMD, no lead, which allows for easy integration into various PCB designs.
  • Supply Voltage: Operates at a nominal supply voltage, ensuring compatibility with standard power supplies.
  • Temperature Stability: Engineered for consistent performance across a wide temperature range, suitable for demanding environments.
  • Low Jitter: Exhibits low phase jitter, which is critical for applications requiring high signal integrity.
  • Long-term Reliability: Constructed with Microchip's proprietary MEMS technology, ensuring long-term reliability and performance.

The DSC1001CI2-033.3330 is a testament to Microchip Technology's commitment to providing high-quality timing solutions that meet the requirements of modern electronics. Its low power consumption and high stability make it an excellent choice for portable and battery-powered devices, as well as stationary applications where power efficiency is a concern.

Whether you're designing a complex telecommunications system, a precision measurement instrument, or a consumer electronic product, the DSC1001CI2-033.3330 offers the performance and reliability needed to keep your system running at its best.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8025 $63.0875
80+ $1.4790 $118.3200
125+ $1.4328 $179.1000
170+ $1.3866 $235.7220
220+ $1.3404 $294.8880
290+ $1.2017 $348.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,755 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess