EN
  • EN
  • DE

DSC1001CE2-012.0000T

Part No DSC1001CE2-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 12.000MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 12MHz
Purpose Standby (Power Down)
Output CMOS
Supply Voltage - Operating 1.8 V to 3.3 V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C to 70°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15μA
Win Source Part Number 203447-DSC1001CE2-012.0000T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSC1001CE2-012.0000T CAD Model

Description

The DSC1001CE2-012.0000T is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to deliver exceptional stability and reliability for a wide range of applications, including telecommunications, networking, data storage, and industrial automation.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, providing a stable clock signal for critical electronic systems.
  • Supply Voltage: It is designed to work with a supply voltage of 2.25V to 3.6V, ensuring compatibility with a variety of power systems and making it suitable for battery-operated devices.
  • Low Power Consumption: With its low power consumption, the DSC1001CE2-012.0000T is ideal for portable and power-sensitive applications.
  • Temperature Stability: This device offers excellent temperature stability, maintaining consistent performance over a wide temperature range, which is critical for outdoor or variable environment applications.
  • Package: It comes in a compact 4-SMD, No Lead package, allowing for easy integration into space-constrained designs.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits.

Applications

The DSC1001CE2-012.0000T is versatile and can be used in various electronic devices, including:

  • High-speed data communication equipment
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • Industrial control systems
  • IoT devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC1001CE2-012.0000T is no exception. This oscillator is manufactured using state-of-the-art MEMS technology, ensuring high precision and durability. The product is also RoHS compliant, making it an environmentally friendly option for your electronic designs.

With the DSC1001CE2-012.0000T, designers and engineers can expect a robust and reliable timing solution that integrates seamlessly into their electronic projects, backed by Microchip Technology's reputation for excellence.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7658 $61.8030
80+ $1.4488 $115.9040
125+ $1.4036 $175.4500
175+ $1.3583 $237.7025
220+ $1.3130 $288.8600
295+ $1.1772 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess