EN
  • EN
  • DE

ATA5743P3-TGQY 19

Part No ATA5743P3-TGQY 19
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR ASK/FSK 300KHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 300MHz to 450MHz
Sensitivity -110dBm
Data Rate (Max) 10 kBaud
Modulation or Protocol ASK, FSK
Applications RKE, Telemetering, Security Technology
Current - Receiving 7.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 20-SOIC
Win Source Part Number 1019929-ATA5743P3-TGQY 19
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATA5743P3-TGQY 19 CAD Model

Description

The ATA5743P3-TGQY 19 is a state-of-the-art transceiver integrated circuit (IC) from Microchip Technology, designed specifically for automotive applications. This high-performance product is part of Microchip's extensive portfolio of radio frequency (RF) solutions that provide reliable communication for keyless entry systems, tire pressure monitoring systems (TPMS), and remote start functions.

Key Features

  • Frequency Range: The ATA5743P3-TGQY 19 operates in the UHF frequency range, which is ideal for automotive RF communication systems.
  • Modulation Techniques: It supports various modulation techniques, including ASK and FSK, allowing for flexibility in system design and improved signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures minimal battery drain, which is crucial for automotive applications where power conservation is essential.
  • High Sensitivity: The device features high sensitivity, enhancing its ability to detect weak signals even in noisy environments, ensuring reliable communication between devices.
  • Integrated Voltage Regulator: An on-chip voltage regulator simplifies the power supply design and provides stable operation across various voltage levels.
  • Temperature Range: It is built to operate over a wide temperature range, making it suitable for the harsh conditions often encountered in automotive settings.

Applications

The ATA5743P3-TGQY 19 is ideal for a variety of automotive applications, including but not limited to:

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote Start and Security Systems
  • Wireless Control Modules

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATA5743P3-TGQY 19 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring longevity and consistent performance under a variety of conditions.

Support and Resources

Microchip Technology provides comprehensive technical support and resources to assist with the design and implementation of systems using the ATA5743P3-TGQY 19. This includes detailed datasheets, application notes, and customer support from Microchip's team of experts.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess