EN
  • EN
  • DE

ATA5279P-PLQW 19

Part No ATA5279P-PLQW 19
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC ANTENNA DVR 125KHZ 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 125kHz
Interface SPI
Voltage - Supply 4.8V ~ 5.3V
Temperature Range - Operating -40°C ~ 145°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 434527-ATA5279P-PLQW 19
Ultra Librarian 3D Model Ultra Librarian ATA5279P-PLQW 19 CAD Model

Description

Microchip Technology ATA5279P-PLQW 19: Multi-Channel Transmitter IC

The ATA5279P-PLQW 19 from Microchip Technology is a sophisticated, multi-channel transmitter integrated circuit (IC) designed for use in automotive and industrial applications. This high-performance device is part of Microchip's extensive portfolio of automotive products, tailored to meet the stringent requirements of the industry, including reliability, durability, and efficiency.

The ATA5279P-PLQW 19 operates at a frequency of 125 kHz and is designed to facilitate the transmission of data and power wirelessly, typically used in Passive Keyless Entry (PKE) systems, Remote Keyless Entry (RKE) systems, and Tire Pressure Monitoring Systems (TPMS). Its multi-channel capability allows for simultaneous operation of several channels, enhancing the system's flexibility and reliability.

This IC incorporates a low-voltage transmitter that can drive an external coil directly. It features a wide operating voltage range and low current consumption, making it suitable for battery-powered applications where power efficiency is critical. The device also includes various protection features such as over-temperature shutdown and under-voltage lockout, ensuring safe and reliable operation under diverse conditions.

Designed with ease of integration in mind, the ATA5279P-PLQW 19 comes in a compact 32-lead QFN package, which is ideal for space-constrained environments. The small footprint of the IC allows for a more streamlined design of the end product, without compromising on functionality or performance.

With its robust design and advanced features, the ATA5279P-PLQW 19 is an excellent choice for designers looking to implement a reliable wireless communication solution in automotive environments. Microchip Technology provides comprehensive support for this product, including technical documentation, application notes, and design tools to facilitate the development process and ensure a smooth integration into your next project.

Overall, the ATA5279P-PLQW 19 represents a blend of performance, efficiency, and practicality, making it a standout option for any application requiring a multi-channel transmitter IC.

You May Also Be Interested in

Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess