EN
  • EN
  • DE

ATA5279C-PLQW

Part No ATA5279C-PLQW
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC PASS ENTRY 125KHZ 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Type Passive Entry/Start
Frequency 125kHz
Interface SPI
Supply Voltage (V) 4.1V ~ 4.8V
Temperature Range - Operating -40°C ~ 145°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 717724-ATA5279C-PLQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5279C-PLQW CAD Model

Description

The ATA5279C-PLQW is a sophisticated multi-channel transceiver IC designed by Microchip Technology, a leader in the semiconductor industry. This product is specifically engineered to cater to the demanding requirements of Passive Entry Go (PEG) and Passive Start (PS) car access systems. The integration of multiple channels in a single IC makes the ATA5279C-PLQW an ideal choice for automotive manufacturers looking to streamline their design with reliable and efficient components.

Key Features

  • Multi-Channel Support: The ATA5279C-PLQW supports up to six independent high-frequency (HF) channels, enabling it to handle multiple antennas for a wide coverage area.
  • Low Power Consumption: With its focus on energy efficiency, the device ensures minimal power draw, which is crucial for battery-operated systems in vehicles.
  • High Integration: The transceiver combines a voltage regulator, wake-up functionality, and a frequency generator in a single package, reducing the need for external components and simplifying the circuit design.
  • Flexible Interface: It offers a versatile SPI interface for communication with microcontrollers, allowing for easy integration into existing automotive systems.

Applications

The ATA5279C-PLQW is specifically tailored for use in automotive applications such as:

  • Passive Entry Go (PEG) systems
  • Passive Start (PS) systems
  • Advanced Keyless Entry systems

Package and Quality

The product is available in a QFN44 package, which is known for its small footprint and excellent thermal performance. This packaging ensures that the ATA5279C-PLQW can operate reliably even in the compact and variable temperature environments typical within automotive applications. Additionally, Microchip Technology is committed to delivering high-quality products, and the ATA5279C-PLQW is no exception, meeting stringent automotive industry standards for performance and reliability.

Conclusion

Overall, the ATA5279C-PLQW from Microchip Technology represents a blend of performance, efficiency, and integration, making it a premier choice for automotive manufacturers aiming to incorporate advanced car access systems into their vehicles. Its multi-channel capability, low power consumption, and ease of use ensure that it stands out as a top-tier component in the automotive industry.

You May Also Be Interested in

Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess