EN
  • EN
  • DE

BR106-BP

Part No BR106-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 10A PB-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Series -
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 10 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 5 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C
Mounting Type Through Hole
Package / Case 4-Square, PB-6
Supplier Device Package PB-6
Base Product Number BR106
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367973-BR106-BP
Ultra Librarian 3D Model Ultra Librarian BR106-BP CAD Model

Description

The BR106-BP is a bridge rectifier from Micro Commercial Co.

  • Category: Discrete Semiconductor Products
  • Application: Bridge Rectifier
  • Temperature Range: -55°C to 150°C
  • Average Rectified Current (Io): 10A
  • Maximum Forward Voltage Drop (Vf): 1.1V @ 5A
  • Reverse Leakage Current: 10μA @ 600V
  • Mounting Type: Through Hole
  • Package: 4-Square, PB-6
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 35A D-34
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 12A GBPC
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 248A PWS-E
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 800V 25A GBPC
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess