EN
  • EN
  • DE

RT5350F

Part No RT5350F
Manufacturer MediaTek Inc
Catalog RF Evaluation and Development Kits, Boards
Description SOC MIPS24KEc CMOS 196-Pin TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MediaTek Inc
Win Source Part Number 300097-RT5350F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RT5350F
Introduction Date December 01, 2010
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian RT5350F CAD Model

Description

The RT5350F is a highly integrated Wi-Fi System-on-Chip (SoC) manufactured by MediaTek. Designed for a variety of embedded applications, this chip combines a 360MHz MIPS 24KEc processor, a 1T1R 802.11n Wi-Fi radio, a 5-port Fast Ethernet switch, and various peripheral interfaces. It provides a cost-effective and feature-rich platform for enabling Wi-Fi connectivity in a wide range of devices.

Applications:

  • Wi-Fi Routers and Repeaters: Commonly used in entry-level and mid-range Wi-Fi routers and range extenders.
  • IP Cameras: Enables wireless connectivity for IP surveillance cameras.
  • Smart Home Devices: Integrated into smart plugs, smart lighting, and other IoT devices.
  • Network Attached Storage (NAS): Provides Wi-Fi connectivity for low-cost NAS devices.
  • Wireless Audio Streaming: Used in wireless speakers and audio streaming devices.

Features:

  • 360MHz MIPS 24KEc Processor: Provides sufficient processing power for networking tasks and application-level software.
  • 1T1R 802.11n Wi-Fi: Supports single-stream 802.11n Wi-Fi with data rates up to 150Mbps.
  • 5-Port Fast Ethernet Switch: Integrated switch allows for wired network connectivity with multiple devices.
  • USB 2.0 Host Interface: Enables connection of USB devices, such as storage or peripherals.
  • SPI and UART Interfaces: Provides flexible interfaces for connecting to various sensors and other external devices.
  • Integrated Memory Controller: Supports external DDR2 memory for program and data storage.

Benefits:

  • Cost-Effective Solution: The high level of integration reduces the overall system cost.
  • Compact Design: The SoC design minimizes the board footprint.
  • Energy Efficiency: Designed for low-power operation, making it suitable for battery-powered devices.
  • Flexible Connectivity: Supports both Wi-Fi and Ethernet connectivity.
  • Open Source Software Support: Compatible with open-source firmware like OpenWrt, allowing for customization and development of custom applications.

Additional Details:

The RT5350F supports various Wi-Fi security protocols, including WEP, WPA, and WPA2. It also features Quality of Service (QoS) mechanisms to prioritize network traffic. The chip's low power consumption makes it suitable for battery-operated devices. The integrated Ethernet switch supports VLANs and other advanced networking features. Refer to the product datasheet for detailed specifications, including operating voltage, power consumption, RF characteristics, and recommended operating conditions.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess