EN
  • EN
  • DE

ZLP12840H2832G

Part No ZLP12840H2832G
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 28SSOP / Z8 LXM series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series Crimzon™ ZLP
Package Tube
Product Status Obsolete
Core Processor Z8 LXM
Core Size 8-Bit
Speed 8MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
RAM Size 1K x 8
Supply Voltage - Operating 2V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number ZLP12840
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 269-3836
Standard Package 47
Win Source Part Number 1207608-ZLP12840H2832G
Ultra Librarian 3D Model Ultra Librarian ZLP12840H2832G CAD Model

Description

Introducing the ZLP12840H2832G from Maxim Integrated

The ZLP12840H2832G is a state-of-the-art microcontroller unit (MCU) brought to you by the renowned manufacturer Maxim Integrated. This high-performance product is designed to cater to a wide range of applications, from industrial control systems to sophisticated consumer electronics. With its robust architecture and advanced features, the ZLP12840H2832G stands out as a top choice for designers looking for reliability and efficiency.

At the heart of the ZLP12840H2832G lies a powerful 32-bit ARM Cortex-M3 processor, which provides a perfect blend of power and energy efficiency. This MCU is capable of running at speeds up to 72 MHz, offering the computational horsepower necessary for complex tasks and algorithms. The inclusion of 128 KB of flash memory and 40 KB of SRAM ensures ample space for code and data storage, making it an ideal solution for applications requiring significant memory resources.

The ZLP12840H2832G is not just about raw performance; it also boasts a range of integrated peripherals that enhance its functionality. It includes multiple serial communication interfaces such as UART, SPI, and I2C, allowing for flexible connectivity with other components and peripherals. Additionally, it comes equipped with a variety of timers, PWM channels, and a 12-bit ADC, which are invaluable for real-time control and data acquisition tasks.

Maxim Integrated has designed the ZLP12840H2832G with a focus on ease of use and development. The MCU supports in-system programming and debugging via JTAG, simplifying the development process and enabling rapid prototyping. Its compatibility with a wide range of development tools and software libraries further accelerates the time to market for products built around this MCU.

With its impressive set of features, the ZLP12840H2832G is well-suited for applications demanding high performance, such as advanced sensor systems, connected devices, and smart automation. Maxim Integrated's commitment to quality ensures that this product delivers consistent performance and reliability, making it a smart investment for your next project.

Whether you are developing cutting-edge technology or updating existing systems, the ZLP12840H2832G from Maxim Integrated is a versatile and powerful MCU that will meet and exceed your expectations.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess