The VT350FCR-ADJ from Maxim Integrated is a highly efficient, adjustable voltage regulator designed to deliver a stable and reliable power supply for a wide range of applications. This component is well-suited for portable devices, embedded systems, and any electronic equipment requiring precise voltage regulation.
Key Features
- Adjustable Output Voltage: The VT350FCR-ADJ offers flexibility with an adjustable output voltage feature, allowing designers to tailor the output to meet specific requirements of their application.
- High Efficiency: Designed for optimal power conversion efficiency, this voltage regulator helps reduce power loss and heat generation, extending the life of the product it powers.
- Low Dropout: The low dropout (LDO) capability of the VT350FCR-ADJ ensures that it can regulate voltage effectively even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the overall reliability and durability of the regulator.
- Compact Form Factor: Its small footprint makes it an excellent choice for space-constrained applications without compromising on performance.
Applications
The versatility of the VT350FCR-ADJ allows it to be used in a variety of contexts, including but not limited to:
- Mobile Phones and Portable Devices
- Wireless Communication Systems
- Embedded Systems
- Power Management Solutions
Technical Specifications
| Parameter |
Value |
| Output Voltage (Adjustable) |
Variable |
| Package/Case |
Custom |
| Operating Temperature |
-40°C to +85°C |
For detailed technical specifications, please refer to the VT350FCR-ADJ datasheet provided by Maxim Integrated.