EN
  • EN
  • DE

VT238AWFCX-ADJ

Part No VT238AWFCX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400187-VT238AWFCX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT238AWFCX-ADJ CAD Model

Description

The VT238AWFCX-ADJ is a state-of-the-art voltage regulator module designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This voltage regulator is specifically engineered to deliver high performance, efficiency, and reliability for a wide array of applications, including but not limited to, networking, telecommunications, and industrial systems.

A hallmark of the VT238AWFCX-ADJ is its adjustable output voltage feature, which allows for a flexible and precise voltage supply tailored to the needs of the connected device. This adaptability ensures optimal performance and compatibility across different applications, making it an ideal choice for designers looking for a versatile power solution.

The regulator boasts a compact form factor, making it suitable for space-constrained environments where board real estate is at a premium. Despite its small size, it does not compromise on power, offering robust output current capabilities to meet the demands of high-performance integrated circuits and microprocessors.

The VT238AWFCX-ADJ is designed with advanced circuitry that provides excellent transient response and output accuracy. This is critical for maintaining stable voltage levels in dynamic load conditions, thereby protecting sensitive electronic components from potential damage caused by voltage fluctuations.

Maxim Integrated has also prioritized safety and durability in the design of this voltage regulator. It includes features such as over-temperature protection, over-current protection, and under-voltage lockout, which collectively ensure the longevity of both the regulator and the end-user's application. Furthermore, the device is designed to operate over a wide temperature range, which is essential for reliability in harsh environments.

In conclusion, the VT238AWFCX-ADJ from Maxim Integrated is a top-of-the-line voltage regulator that offers designers a high degree of flexibility, efficiency, and protection. Its advanced features and robust design make it a smart choice for powering today's sophisticated electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess