EN
  • EN
  • DE

VT237WFQX-ADJ

Part No VT237WFQX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400184-VT237WFQX-ADJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VT237WFQX-ADJ CAD Model

Description

The VT237WFQX-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed for precision, efficiency, and reliability in a wide range of applications. This advanced component is ideal for systems that require a stable and flexible power supply solution.

Key Features

  • Adjustable Output Voltage: The regulator provides an adjustable output voltage that can be tailored to specific needs, ensuring compatibility with various devices and applications.
  • High Accuracy: With its precision design, the VT237WFQX-ADJ offers a high level of voltage accuracy, which is critical for sensitive electronic equipment.
  • Low Dropout: The low dropout (LDO) feature of this voltage regulator ensures efficient operation even when the supply voltage is very close to the output voltage, reducing power loss and improving system performance.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and stability.
  • Short-Circuit Protection: The VT237WFQX-ADJ includes short-circuit protection to prevent damage to the regulator and the connected load in the event of a fault condition.

Applications

The versatility of the VT237WFQX-ADJ makes it suitable for a broad range of applications, including:

  • Telecommunication systems
  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Industrial control systems
  • Automotive electronics

Product Specifications

Parameter Value
Output Voltage (Adjustable) Specify Range
Dropout Voltage Specify Value
Output Current Specify Max Current
Package Type Specify Package

With its robust feature set, the VT237WFQX-ADJ from Maxim Integrated is a top choice for designers and engineers looking for a reliable voltage regulation solution. Its adjustable output voltage, combined with protection features, ensures that your electronic systems operate smoothly under various conditions.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1518 $64.5540
70+ $1.7660 $123.6200
105+ $1.7106 $179.6130
140+ $1.6551 $231.7140
185+ $1.6008 $296.1480
245+ $1.4345 $351.4525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess