EN
  • EN
  • DE

VT221CX-ADJ

Part No VT221CX-ADJ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400153-VT221CX-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT221CX-ADJ CAD Model

Description

The VT221CX-ADJ from Maxim Integrated is a highly versatile and efficient voltage regulator designed to deliver stable and adjustable output voltages, making it an ideal choice for a wide range of applications. This advanced component offers a compact solution for power management in complex electronic systems.

Key Features

  • Adjustable Output Voltage: The VT221CX-ADJ allows users to set the output voltage to their desired level, providing flexibility for various circuit requirements.
  • High Efficiency: Engineered for maximum power efficiency, this voltage regulator minimizes energy loss, making it suitable for energy-sensitive applications.
  • Low Dropout: The low dropout feature ensures the regulator maintains a stable output even when the input voltage is close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection prevents damage from overheating, enhancing the reliability and longevity of the product.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the VT221CX-ADJ makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Wireless Communication Systems
  • Medical Equipment
  • Automotive Modules

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Package Type Compact
Thermal Protection Yes
Efficiency High

For precise specifications and application guidance, refer to the detailed datasheet provided by Maxim Integrated. The VT221CX-ADJ is a testament to Maxim's commitment to providing innovative, high-performance integrated circuits that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess