EN
  • EN
  • DE

VT1311SFCX

Part No VT1311SFCX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 400031-VT1311SFCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1311SFCX CAD Model

Description

The VT1311SFCX is a state-of-the-art voltage regulator module designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This regulator is engineered to provide high-efficiency power conversion, which is essential for today's energy-conscious electronic applications.

At the heart of the VT1311SFCX is an advanced synchronous buck regulator topology that ensures high efficiency over a wide load range. This makes it an ideal choice for applications that demand low power consumption and extended battery life, such as portable devices, IoT products, and energy-sensitive industrial equipment.

The device operates over an input voltage range of 4.5V to 36V, which provides flexibility for various supply sources, including single-cell Li-ion batteries, multi-cell battery configurations, and standard industrial power rails. The VT1311SFCX can deliver a continuous output current up to several amperes, with excellent load and line regulation characteristics, ensuring a stable output voltage even under dynamic load conditions.

One of the key features of the VT1311SFCX is its compact form factor. The device comes in a space-saving package, making it suitable for high-density board designs where space is at a premium. Despite its small size, it does not compromise on performance or thermal management, thanks to its integrated heat-dissipating features.

The VT1311SFCX also offers a range of protection features to ensure the longevity and reliability of both the regulator and the end application. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device against adverse operating conditions.

For design flexibility, the VT1311SFCX includes programmable soft-start and power-good indicators. This allows for seamless integration into complex power sequencing schemes within sophisticated systems. Additionally, the module is designed to meet rigorous industrial standards, ensuring performance in harsh environments and compliance with regulatory requirements.

In summary, the VT1311SFCX from Maxim Integrated is a versatile and efficient voltage regulator that combines performance, reliability, and convenience in a compact package. It is an exemplary solution for designers looking to optimize their power management subsystems in a broad range of electronic products.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Via
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,487 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess