EN
  • EN
  • DE

VT1145WFQX

Part No VT1145WFQX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399998-VT1145WFQX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1145WFQX CAD Model

Description

The VT1145WFQX is a cutting-edge solution from Maxim Integrated, designed for high-performance applications that require efficient power management and reliable operation. This product is part of Maxim's extensive portfolio of integrated circuits that cater to a wide range of industries including automotive, industrial, healthcare, consumer, and communications.

Key Features

  • High Efficiency: The VT1145WFQX is engineered for optimal power conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power systems.
  • Compact Design: Its small form factor is ideal for space-constrained applications, enabling designers to minimize the footprint of their power supply circuitry without compromising on performance.
  • Robust Protection Features: This product includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for various applications from low-power handheld devices to high-power industrial equipment.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility in their power supply design.

Applications

The VT1145WFQX is suitable for a diverse array of applications. It is particularly well-suited for portable electronics where power efficiency and battery life are of paramount importance. In the automotive sector, it can be used in power management systems that require robust performance and high reliability. The industrial field also benefits from its use in control systems and automation where stable and efficient power supply is critical. Additionally, it finds applications in networking and telecommunication equipment, where consistent power delivery and efficiency are needed for uninterrupted service and operation.

Technical Specifications

Parameter Value
Input Voltage Range Specified in datasheet
Output Voltage Range Adjustable
Efficiency High
Package Specified in datasheet
Protection Features Over-current, Thermal Shutdown, UVLO

For detailed technical specifications, reference to the VT1145WFQX datasheet is highly recommended. It provides comprehensive information including pin configurations, detailed electrical characteristics, application circuits, and packaging information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess