The VT1105SCR is a state-of-the-art voltage tracker from Maxim Integrated, designed to provide reliable and precise voltage tracking for a variety of applications. This advanced component is an essential part of power management systems, particularly in scenarios where stable and accurate voltage regulation is critical.
Key Features
- High Accuracy: The VT1105SCR offers exceptional voltage tracking accuracy, ensuring that the output voltage closely follows the input voltage within a specified tolerance. This high level of precision is vital for sensitive electronic applications.
- Low Dropout Voltage: With its low dropout voltage feature, the VT1105SCR maintains regulation even when the supply voltage is very close to the output voltage, making it highly efficient and ideal for low-voltage operations.
- Wide Operating Range: This voltage tracker is designed to operate over a broad range of input voltages, accommodating various power supply requirements and enhancing its versatility across different platforms.
- Thermal Protection: The device includes built-in thermal protection, safeguarding the system against overheating. This feature enhances the longevity and reliability of both the voltage tracker and the overall system.
- Compact Design: The VT1105SCR is available in a small package, allowing for a compact footprint on printed circuit boards (PCBs). This space-saving design is beneficial for applications where board space is at a premium.
Applications
The Maxim Integrated VT1105SCR is well-suited for a variety of applications, including:
- Portable and battery-powered devices
- Data communication systems
- Consumer electronics
- Automotive electronics
- Industrial control systems
Technical Specifications
Some of the technical specifications of the VT1105SCR include:
- Input Voltage Range: Specify the range
- Output Voltage Accuracy: Specify the accuracy
- Dropout Voltage: Specify the typical value
- Package Type: Specify the package type
For engineers and designers looking for a reliable voltage tracking solution, the VT1105SCR from Maxim Integrated offers the performance and features necessary to meet the demands of modern electronic systems.