The VT1103M from Maxim Integrated is a precision voltage reference module designed for applications requiring a stable and accurate voltage reference. This high-performance product is a popular choice in the industry due to its reliability and consistency in delivering precise voltage outputs for various electronic circuits and systems.
Key Features
- High Accuracy: The VT1103M offers excellent accuracy, ensuring minimal deviation in voltage reference which is crucial for sensitive electronic applications.
- Low Temperature Coefficient: With a low temperature coefficient, the VT1103M maintains its performance across a wide range of temperatures, making it suitable for challenging environmental conditions.
- Stable Output: It provides a stable and noise-free output, which is essential for high-precision electronic devices.
- Long-Term Stability: The device exhibits exceptional long-term stability, making it a reliable component for applications that require a consistent reference over time.
- Wide Operating Voltage Range: It operates over a broad voltage range, offering flexibility in various power supply configurations.
Applications
The VT1103M is suitable for a wide array of applications, including:
- High-resolution analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Precision instrumentation
- Industrial control systems
- Automotive electronics
- Battery-powered devices
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Typically 10V |
| Initial Accuracy |
±0.02% |
| Temperature Coefficient |
5ppm/°C (max) |
| Operating Temperature Range |
-40°C to +85°C |
The VT1103M from Maxim Integrated is a top-tier voltage reference module that caters to the needs of professionals seeking precision, stability, and reliability. Its robust design and comprehensive features make it an excellent choice for a multitude of high-performance applications.