The VT1102M6L is a high-precision voltage reference component from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications. This component is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic systems where voltage stability is crucial.
Key Features
- High Accuracy: The VT1102M6L boasts excellent accuracy, ensuring that the output voltage remains consistent over temperature variations and time.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference minimizes drift over a wide range of operating temperatures, contributing to the reliability of the end application.
- Low Dropout Voltage: The device operates with a minimal voltage difference between the input and output, allowing it to function effectively even in low headroom situations.
- Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for different power supply configurations.
- Compact Package: The VT1102M6L comes in a small 6-lead package, making it suitable for space-constrained applications.
Applications
The versatility of the VT1102M6L allows it to be integrated into a multitude of applications. It is particularly well-suited for:
- Precision data systems
- Industrial instrumentation
- Automotive electronics
- Battery-powered devices
- Portable medical equipment
Product Specifications
| Parameter |
Value |
| Output Voltage |
Typically 1.25V |
| Initial Accuracy |
±0.1% |
| Temperature Coefficient |
10ppm/°C (max) |
| Package Type |
6-lead SOT-23 |
In conclusion, Maxim Integrated's VT1102M6L is a robust, precise, and reliable voltage reference IC that meets the needs of high-performance electronic systems. Its exceptional stability and accuracy make it an indispensable component for designers looking to enhance the precision of their circuits.