The VT1100SB from Maxim Integrated is a precision voltage tracker designed to ensure reliable operation of microprocessors and other logic systems. This robust component is engineered to provide a stable and accurate tracking of reference voltages, making it an essential part of power management solutions in a wide range of applications.
Key Features
- High Accuracy: The VT1100SB offers exceptional voltage tracking accuracy, which is vital for sensitive electronic circuits that require precise voltage levels to operate correctly.
- Low Dropout Voltage: This voltage tracker operates with a very low dropout voltage, ensuring efficient use of power and maintaining performance even under tight voltage conditions.
- Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to +125°C, the VT1100SB is suitable for use in harsh environments, maintaining its performance across a broad spectrum of temperature conditions.
- Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and customization.
- Fast Transient Response: The device responds quickly to changes in load or input voltage, ensuring stable operation during rapid transitions.
Applications
The VT1100SB is versatile and can be used in various applications, including:
- Microprocessor and logic system power supplies
- Battery-powered devices
- Portable and handheld equipment
- Automotive electronics
- Industrial control systems
Product Specifications
| Parameter |
Value |
| Output Voltage Accuracy |
±2% |
| Dropout Voltage |
Typically 250mV at full load |
| Operating Temperature Range |
-40°C to +125°C |
| Package Type |
Small-outline package options |
With its combination of accuracy, reliability, and versatility, the VT1100SB voltage tracker from Maxim Integrated is an excellent choice for designers who need a dependable power management solution.