EN
  • EN
  • DE

VT1000S

Part No VT1000S
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399940-VT1000S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VT1000S CAD Model

Description

The VT1000S from Maxim Integrated is a state-of-the-art voltage tracker designed to ensure precise voltage monitoring and control in a variety of applications. This compact and efficient device is essential for maintaining the integrity of power-sensitive systems, providing both reliability and performance.

Key Features

  • High Accuracy: The VT1000S offers a high degree of accuracy in voltage tracking, which is crucial for systems where voltage levels must be maintained within strict tolerances.
  • Low Power Consumption: Designed with energy efficiency in mind, the VT1000S consumes minimal power, making it ideal for battery-powered devices and applications where power conservation is a priority.
  • Wide Operating Temperature Range: This voltage tracker is built to operate effectively across a broad temperature range, ensuring reliable performance in even the most demanding environmental conditions.
  • Flexible Voltage Options: The VT1000S can accommodate a variety of voltage requirements, providing versatility for different design specifications and use cases.
  • Compact Form Factor: Its small size makes it easy to integrate into existing designs without requiring significant space, allowing for more compact and streamlined product designs.

Applications

The VT1000S is suitable for a wide range of applications, including:

  • Power supply tracking and regulation
  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment
  • Portable and wearable technology

Technical Specifications

With its robust design and technical prowess, the VT1000S provides a reliable solution for voltage tracking needs. Here are some of its key technical specifications:

  • Input Voltage Range: 2.7V to 25V
  • Output Voltage Accuracy: ±0.5%
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: SOT-23

Maxim Integrated's VT1000S voltage tracker is the go-to choice for engineers and designers looking for a reliable and precise voltage monitoring solution. With its combination of high accuracy, low power consumption, and versatile application potential, the VT1000S stands out as a superior component in its class.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess