EN
  • EN
  • DE

MXL5007T

Part No MXL5007T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248756-MXL5007T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL5007T CAD Model

Description

Maxim Integrated MXL5007T Product Overview

The MXL5007T from Maxim Integrated is a highly integrated, low-power RF tuner IC designed for use in digital television applications. This advanced tuner covers a broad range of frequencies, from 44MHz to 885MHz, making it suitable for a variety of broadcast standards, including DVB-T, ATSC, ISDB-T, and DMB-T/H.

With its high level of integration, the MXL5007T simplifies the design and development of digital TV solutions by minimizing the number of external components required. This can lead to reduced system costs and a faster time-to-market for manufacturers. The tuner supports both analog and digital signals, providing a versatile solution that can adapt to different market demands.

The MXL5007T incorporates an advanced digital low-IF architecture, which enhances its performance in terms of sensitivity and selectivity. This architecture also contributes to the tuner's exceptional power efficiency, making it an ideal choice for portable and mobile applications where battery life is critical.

Key features of the MXL5007T include a fully integrated RF front-end, programmable baseband filters, and automatic gain control (AGC) that ensures optimal signal strength and quality under varying reception conditions. The device also provides a low-noise amplifier (LNA) for improved noise figure performance, which is essential for receiving weak signals.

The MXL5007T is available in a compact 40-pin QFN package, which is well-suited for space-constrained applications. Its small form factor, combined with a simple I2C interface for device control, makes it easy to integrate into a wide range of consumer electronics, including televisions, set-top boxes, and portable media devices.

Overall, the MXL5007T from Maxim Integrated represents a robust and flexible solution for manufacturers looking to incorporate high-quality RF tuning capabilities into their digital television products. With its excellent performance, low power consumption, and ease of integration, the MXL5007T is poised to meet the demands of the evolving digital broadcast landscape.

You May Also Be Interested in

ESMT
Lowest to $0.9506
EPCOS (TDK)
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0429 $62.5740
135+ $0.8558 $115.5330
210+ $0.8290 $174.0900
290+ $0.8023 $232.6670
375+ $0.7755 $290.8125
500+ $0.6953 $347.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess