EN
  • EN
  • DE

MX7824KCWG+

Part No MX7824KCWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT HS 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SOIC
Win Source Part Number 134097-MX7824KCWG+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7824KCWG+ CAD Model

Description

Maxim Integrated MX7824KCWG+ Product Overview

The MX7824KCWG+ from Maxim Integrated is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers exceptional accuracy and stability. This device is designed for a wide range of applications, including data acquisition systems, industrial controls, and medical equipment, where precise digital representation of analog signals is crucial.

Featuring a 4-channel multiplexer, the MX7824KCWG+ can handle multiple signal inputs, making it an ideal choice for systems that require monitoring of several analog sources. The converter operates on a single +5V power supply, which contributes to the simplicity of system design and power efficiency.

The MX7824KCWG+ boasts a fast conversion time, allowing for real-time data processing, which is essential in critical applications where timely decision-making is required. Its high-speed serial interface ensures seamless integration with microcontrollers and digital systems, enabling straightforward communication and data transfer.

With its compact 24-pin SOIC (Small Outline Integrated Circuit) package, the MX7824KCWG+ is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. The device also includes an internal track/hold function, which allows the ADC to accurately capture and convert transient signals without the need for external components.

Key features of the MX7824KCWG+ include:

  • 8-bit resolution for precise data conversion
  • 4-channel multiplexer for multiple input signal handling
  • Single +5V power supply operation for simplified design and power savings
  • Fast conversion time for real-time applications
  • High-speed serial interface for easy integration with digital systems
  • Compact 24-pin SOIC package for space efficiency
  • Internal track/hold function for accurate signal capturing

In summary, the MX7824KCWG+ from Maxim Integrated is a versatile and reliable ADC that offers the precision and speed required for demanding applications. Its integration features and compact design make it an excellent choice for designers looking to enhance the performance of their systems with high-quality analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0125 $72.0375
6+ $19.7031 $118.2186
10+ $19.0864 $190.8640
13+ $18.4708 $240.1204
17+ $17.8551 $303.5367
22+ $16.0083 $352.1826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess