EN
  • EN
  • DE

MX566AKCWG

Part No MX566AKCWG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description High Speed 12-Bit Monolithic D/A Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 248469-MX566AKCWG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX566AKCWG CAD Model

Description

Maxim Integrated MX566AKCWG Overview

The MX566AKCWG from Maxim Integrated is a precision analog microcontroller designed to deliver high-performance and reliability for a wide range of applications. This advanced product integrates a microcontroller unit (MCU) with analog functionality, making it an ideal solution for mixed-signal embedded systems.

Key Features

  • Integrated Analog Peripherals: The MX566AKCWG comes with a variety of built-in analog modules, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, which facilitate complex analog signal processing tasks.
  • High-Resolution Data Conversion: With its high-resolution ADCs and DACs, the MX566AKCWG ensures accurate and precise data conversion, providing excellent performance for sensitive applications.
  • Robust Microcontroller Core: At the heart of the MX566AKCWG is a powerful microcontroller core that offers efficient processing capabilities, enabling complex algorithms and control strategies to be executed with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the MX566AKCWG operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Flexible Communication Interfaces: The device supports multiple communication protocols, including I2C, SPI, and UART, allowing for versatile connectivity options with other components in a system.
  • Wide Operating Temperature Range: The MX566AKCWG is built to perform reliably in a broad range of environmental conditions, with an operating temperature range that ensures stability and functionality in both commercial and industrial settings.

Applications

The MX566AKCWG is a versatile component that can be used in various applications such as:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Communication infrastructure
  • Portable instrumentation

Maxim Integrated's MX566AKCWG is a testament to the company's commitment to providing innovative and high-quality integrated circuits. The combination of its robust MCU core, advanced analog features, and energy efficiency makes it a top choice for engineers and designers looking to develop sophisticated and reliable mixed-signal systems.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $1.2913
ESMT
Lowest to $2.9349
Coilcraft
Lowest to $1.5451
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess