EN
  • EN
  • DE

MG3500A3-376B

Part No MG3500A3-376B
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description Video CODEC 376-Pin CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 084658-MG3500A3-376B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date December 06, 2012
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MG3500A3-376B CAD Model

Description

The MG3500A3-376B is a cutting-edge product from Maxim Integrated, a renowned leader in the design, manufacturing, and sales of high-performance semiconductor products. This particular model is designed to cater to the demanding needs of modern electronics, offering a blend of power efficiency, reliability, and high performance.

Key Features

  • High Precision: The MG3500A3-376B is known for its high precision capabilities, making it an ideal choice for applications requiring accurate signal processing.
  • Low Power Consumption: This product is designed with energy efficiency in mind, ensuring that devices using this component maintain a longer battery life and reduced energy costs.
  • Robust Performance: With its robust design, the MG3500A3-376B is capable of operating under a wide range of temperatures and environmental conditions, making it suitable for industrial and automotive applications.
  • Compact Size: The compact form factor of this product allows for its integration into space-constrained applications without compromising on performance.

Applications

The versatile nature of the MG3500A3-376B makes it an excellent choice for a wide array of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Portable devices
  • Medical instrumentation
  • Industrial control systems

Technical Specifications

The MG3500A3-376B boasts an impressive set of technical specifications that ensure its suitability for high-performance applications:

  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Interface Type: Specified by manufacturer

For detailed specifications, application notes, and further information, customers are encouraged to visit the Maxim Integrated website or contact their sales representatives. Maxim Integrated is committed to providing top-notch support and resources to facilitate the integration of the MG3500A3-376B into your next project.

You May Also Be Interested in

EliteMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246
ESMT
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess