EN
  • EN
  • DE

MAX9712EUB

Part No MAX9712EUB
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 500mW, Low EMI, Filterless, Class D Audio Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216008-MAX9712EUB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9712EUB CAD Model

Description

Maxim Integrated MAX9712EUB: Compact and Efficient Audio Amplifier

The MAX9712EUB from Maxim Integrated is a highly efficient, 1.4W mono bridge-tied load (BTL) audio amplifier designed to deliver high-quality sound in a compact package. It is particularly suitable for portable applications where space is at a premium and power efficiency is crucial.

Key Features

  • Power Output: Capable of delivering up to 1.4W of continuous power into a 4Ω load with less than 1% THD+N, ensuring clear and powerful audio performance.
  • Low Voltage Operation: Operates from a single 2.7V to 5.5V supply, making it ideal for battery-powered devices such as MP3 players, smartphones, and other portable media devices.
  • High Efficiency: With an efficiency of up to 85%, it helps to minimize heat generation and prolong battery life in portable applications.
  • Space-Saving Design: Offered in a tiny 10-pin µMAX package, it occupies minimal board space, which is essential for space-constrained designs.
  • Comprehensive Protection: Features include short-circuit and thermal-overload protection, ensuring reliable operation under adverse conditions.
  • Flexible Gain Settings: Gain can be configured through external gain-setting resistors, providing design flexibility to match specific application requirements.

Applications

The MAX9712EUB is an excellent choice for a wide range of applications that require compact size without compromising on sound quality. It is commonly used in:

  • Portable Media Players
  • Smartphones
  • Notebook Computers
  • Portable Gaming Devices
  • Small Docking Stations
  • GPS Devices

Maxim Integrated's commitment to delivering high-performance audio solutions is evident in the MAX9712EUB. With its robust feature set and space-saving design, this audio amplifier is an exceptional choice for designers looking to enhance the audio experience in their next portable device project.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
Omron
Need more? Email Us
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess