EN
  • EN
  • DE

MAX955ESD

Part No MAX955ESD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215919-MAX955ESD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX955ESD CAD Model

Description

The MAX955ESD is a high-performance, low-power, quad comparator designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is particularly well-suited for battery-powered applications due to its low voltage operation and minimal power consumption. The MAX955ESD operates from a single +2.5V to +5.5V supply, making it versatile for a variety of electronic systems.

Key Features

  • Wide Operating Voltage Range: The device can function effectively across a range of voltages from +2.5V to +5.5V, allowing for flexible integration into different circuit designs.
  • Low Power Consumption: With power-saving as a primary design goal, the MAX955ESD is optimized for low-power operations, drawing minimal current which is ideal for portable and battery-operated devices.
  • Fast Response Time: The comparators in the MAX955ESD provide a quick response, which is critical for applications requiring fast switching and precise timing.
  • Quad Comparators: This device contains four independent comparators, providing multiple comparison functions in a single package, which saves space and simplifies circuit complexity.
  • Push-Pull Outputs: The outputs are of the push-pull type, which allows for direct interfacing with TTL and CMOS logic without the need for external pull-up resistors.

Applications

The MAX955ESD is ideal for a variety of applications, including:

  • Battery Monitoring Systems
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Window Comparators
  • Level Shifting Circuits
  • Portable Electronic Devices

Package and Reliability

The MAX955ESD is offered in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, making the MAX955ESD a reliable choice for designers looking to incorporate comparators in their electronic projects.

With its combination of low power consumption, wide voltage range, and compact form factor, the MAX955ESD from Maxim Integrated stands out as a versatile and efficient solution for a multitude of comparison applications.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
Coilcraft
Lowest to $1.5451
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Lowest to $3.2617
Atmel
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess