EN
  • EN
  • DE

MAX951ESA

Part No MAX951ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Ultra-Low-Power, Single-Supply Op Amp Comparator Reference | IC OP AMP/COMP/REF SS LP 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215399-MAX951ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX951ESA CAD Model

Description

Maxim Integrated's MAX951ESA: High-Precision, Low-Power Operational Amplifier

The MAX951ESA is a remarkable operational amplifier (op-amp) designed and manufactured by Maxim Integrated. It has been engineered to offer both high precision and low power consumption, making it an ideal choice for a wide range of applications where efficiency and accuracy are paramount. This op-amp is commonly utilized in battery-powered devices, portable equipment, and other applications that demand long operational life and consistent performance.

One of the standout features of the MAX951ESA is its low input bias current, which significantly reduces error in high-impedance sensor circuits. Additionally, its low quiescent current extends the battery life of portable devices. The device operates from a single +2.7V to +7V supply, or from dual supplies of ±1.35V to ±3.5V, providing design flexibility to accommodate various power supply configurations.

The MAX951ESA comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs. Its small footprint is particularly beneficial in applications where board space is at a premium. Furthermore, the op-amp features an internal frequency compensation, which simplifies the design process by eliminating the need for additional external components.

With a wide bandwidth of 500kHz and a slew rate of 0.2V/µs, the MAX951ESA is capable of handling a range of signal frequencies with ease. It also boasts a low offset voltage of 150µV (max) and low offset voltage drift of 2µV/°C (max), ensuring precision and stability over the entire operating temperature range.

Applications for the MAX951ESA are diverse and include sensor signal conditioning, portable instrumentation, data acquisition systems, and medical devices. Its reliability and precision make it a go-to component for engineers and designers looking to create high-performance, energy-efficient products.

Overall, the Maxim Integrated MAX951ESA operational amplifier is a testament to the company's commitment to providing innovative solutions that meet the demanding requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess