EN
  • EN
  • DE

MAX9388EUP+

Part No MAX9388EUP+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Clock Multiplexer 2-OUT 4-IN 1:2 20-Pin TSSOP / IC MULTIPLEXER 5:1 TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±2.375 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 787207-MAX9388EUP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9388
Introduction Date December 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX9388EUP+ CAD Model

Description

Product Overview: MAX9388EUP+ from Maxim Integrated

The MAX9388EUP+ is a high-performance, low-voltage, quad 2:1 multiplexer from Maxim Integrated, designed for precision applications in modern electronic systems. This device is ideal for routing high-speed differential signals with minimal signal distortion and attenuation, making it an excellent choice for data communication, video processing, and automated test equipment.

Key Features

  • High Bandwidth: The MAX9388EUP+ offers a wide bandwidth that ensures the fast transmission of signals without compromising on quality, making it suitable for high-speed data and video applications.
  • Low-Voltage Operation: Designed to work with a supply voltage range from +3.0V to +3.6V, this multiplexer is optimized for low-voltage systems, contributing to overall power efficiency.
  • Low Crosstalk and Off-Isolation: The device exhibits excellent signal integrity characteristics, with low crosstalk and high off-isolation, ensuring that the signals are clean and undisturbed by neighboring channels.
  • Single-Ended and Differential Operation: It is capable of operating in both single-ended and differential modes, providing flexibility for various signal routing needs.
  • Fast Switching Times: The MAX9388EUP+ has fast switching times, which is essential for applications requiring quick signal routing changes.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD), enhancing the robustness of the device in harsh environments.
  • Compact Package: Packaged in a compact 20-pin TSSOP, the MAX9388EUP+ saves valuable board space while delivering its advanced features.

Applications

  • Data Communications
  • Video Signal Routing
  • Automated Test Equipment
  • Telecommunications
  • Medical Imaging Systems

In summary, the MAX9388EUP+ from Maxim Integrated is a versatile and high-quality multiplexer that meets the demands of various high-speed signal routing applications. Its combination of performance, power efficiency, and compact packaging makes it an excellent choice for designers looking to optimize their systems for speed and reliability.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7049 $82.7049
2+ $80.1200 $160.2400
3+ $77.5363 $232.6089
4+ $74.9514 $299.8056
6+ $67.1979 $403.1874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess