EN
  • EN
  • DE

MAX9382ESA+T

Part No MAX9382ESA+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC POWER MANAGEMENT / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX938
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 711085-MAX9382ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX9382ESA+T CAD Model

Description

The MAX9382ESA+T from Maxim Integrated is a high-speed, low-power crosspoint switch designed for the precise routing of high-speed differential signals. Utilizing Low Voltage Differential Signaling (LVDS) technology, this device is an excellent choice for applications that require minimal power consumption and noise while maintaining high data throughput.

This 2 x 2 crosspoint switch allows for the flexible connection of two differential input pairs to two differential output pairs, providing the capability to route signals in a matrix configuration. It is well-suited for various high-speed data communication applications such as backplane switching, clock distribution, and data multiplexing.

Key Features:

  • High-Speed Operation: The MAX9382ESA+T is capable of handling data rates up to 2.5Gbps, making it ideal for high-speed signal processing tasks.
  • Low-Power Consumption: With its low-power LVDS technology, the device consumes minimal power, which is crucial for power-sensitive applications.
  • Low Jitter: The switch is designed to produce very low jitter, ensuring signal integrity and reliable performance in critical applications.
  • Flexibility: The 2 x 2 switching configuration provides the flexibility needed for complex routing requirements.
  • Small Footprint: Housed in a compact 8-pin SOIC package, the MAX9382ESA+T saves valuable board space.
  • Wide Operating Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, accommodating various environmental conditions.

Maxim Integrated's MAX9382ESA+T is an excellent solution for designers looking to enhance their systems with a high-speed, low-power LVDS crosspoint switch. Its robust performance and flexibility make it a versatile component for a broad range of applications in telecommunications, data processing, and other high-speed digital systems.

Applications:

  • Telecommunications
  • Data Communications
  • Backplane Switching
  • Clock Distribution Networks
  • High-Speed Data Multiplexing

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess