EN
  • EN
  • DE

MAX9170EUE

Part No MAX9170EUE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 4-Port LVDS and LVTTL-to-LVDS Repeaters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215774-MAX9170EUE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9170EUE CAD Model

Description

Maxim Integrated's MAX9170EUE: A High-Speed LVDS Serializer/Deserializer

The MAX9170EUE is a compact, high-performance low-voltage differential signaling (LVDS) serializer/deserializer (SerDes) designed by Maxim Integrated to meet the needs of high-speed data communication in modern electronic systems. This device is particularly well-suited for applications requiring the transmission of high-speed data over long distances or through noisy environments with minimal signal degradation.

As a serializer, the MAX9170EUE converts parallel input data into serial LVDS output streams, enabling the efficient transfer of data at rates up to 622Mbps. Conversely, as a deserializer, it takes serial LVDS input and converts it back into parallel output, allowing for easy integration with digital processing units. Its versatility makes it an excellent choice for a variety of applications, including telecommunications, computing, and industrial control systems.

The MAX9170EUE operates over a wide supply voltage range of 3.0V to 3.6V and features a low-power consumption design, making it suitable for battery-powered devices and systems where energy efficiency is crucial. The device also boasts an impressive temperature range, functioning reliably in environments from -40°C to +85°C, ensuring consistent performance across diverse operating conditions.

In terms of interfacing, the MAX9170EUE includes a flow-through pinout that simplifies PCB layout and reduces signal integrity issues, thereby enhancing system reliability. Its small 16-pin TSSOP package is space-saving, which is critical for designs where board real estate is at a premium.

Furthermore, Maxim Integrated has equipped the MAX9170EUE with robust protection features. It includes integrated fail-safe circuitry that ensures a logic-high output if the input is undriven and open, short, or terminated but idle. This fail-safe feature helps prevent erroneous data transmission, which is essential for maintaining system integrity.

Overall, the MAX9170EUE from Maxim Integrated is a powerful solution for high-speed data serialization and deserialization, offering robust performance, low power consumption, and reliability, all encapsulated in a compact package suitable for a wide range of applications.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EPCOS (TDK)
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Lowest to $0.9506
ESMT
Lowest to $1.0845
ESMT
Lowest to $1.2913
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess