Maxim Integrated MAX9170EUE+T Product Overview
The MAX9170EUE+T from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) repeater that is designed to extend the reach of high-speed data communication in a wide array of applications. This compact and efficient device is ideal for applications that require the transmission of high-speed data over long distances with minimal signal degradation.
Key Features
- High-Speed LVDS Repeater: The MAX9170EUE+T operates at a signaling rate up to 800Mbps, making it suitable for fast and reliable data transmission.
- Low-Jitter Performance: With its low jitter characteristic, it ensures high-quality signal integrity, which is critical for applications such as telecommunications, computing, and high-definition video transmission.
- Low Power Consumption: The device features a low-power architecture, consuming minimal power while maintaining high-speed signal repeater functionality, thereby contributing to energy-efficient designs.
- Wide Operating Temperature Range: It is designed to operate over an extended temperature range of -40°C to +85°C, making it suitable for industrial environments.
- Small Footprint: Housed in a compact 16-pin TSSOP package, the MAX9170EUE+T saves valuable board space in dense electronic systems.
- Fail-Safe Circuitry: The built-in fail-safe circuitry ensures a known output state when input signals are undriven, enhancing the reliability of the system.
Applications
- High-Speed Digital Data Transmission
- Telecommunications Equipment
- Networking Switches and Routers
- Computer Peripherals and Servers
- Flat-Panel Displays and Video Interfaces
The MAX9170EUE+T is designed to meet the rigorous demands of modern high-speed digital systems. Its ability to act as a repeater for LVDS signals makes it an indispensable component for maintaining signal integrity over long cable lengths or PCB traces. Whether it is used in data centers, communication infrastructure, or advanced video applications, the MAX9170EUE+T delivers consistent performance, reliability, and quality that designers have come to expect from Maxim Integrated.