Maxim Integrated MAX9164ESD+T High-Speed LVDS Serializer
The MAX9164ESD+T from Maxim Integrated is a cutting-edge, low-voltage differential signaling (LVDS) serializer designed to cater to applications requiring high-speed data transmission with minimal noise and power consumption. This compact and efficient serializer is ideal for a wide range of applications, including flat panel displays, high-speed data communications, and automotive infotainment systems.
With its small footprint, the MAX9164ESD+T is available in a space-saving 14-pin TSSOP package, making it suitable for designs where board space is at a premium. The device features a single high-speed data channel and a low-jitter LVDS output that ensures signal integrity over long distances and through noisy environments.
Key Features
- High Data Rates: Supports data rates up to 400 Mbps, enabling rapid transmission of information and reducing latency in critical applications.
- Low Power Consumption: Operates with a minimal power draw, conserving energy and reducing thermal output in sensitive systems.
- Reduced EMI: LVDS technology minimizes electromagnetic interference, ensuring reliable performance in electromagnetically challenging environments.
- Wide Operating Temperature Range: Designed to function across a broad temperature spectrum from -40°C to +85°C, making it suitable for industrial and automotive applications.
- Flow-Through Pinout: Simplifies PCB layout by allowing for easy routing of high-speed signals, which enhances signal integrity and reduces design complexity.
Applications
- Flat Panel Displays
- High-Speed Data Communications
- Automotive Infotainment Systems
- Telecommunications Infrastructure
- Industrial Control Systems
The MAX9164ESD+T is a testament to Maxim Integrated's commitment to providing high-performance, reliable solutions for data transmission challenges. By integrating this serializer into your design, you can expect a robust, high-speed communication interface that delivers both efficiency and precision.
Whether you're working on advanced display technology, developing high-speed communication protocols, or creating sophisticated automotive systems, the MAX9164ESD+T offers the performance and reliability you need to ensure your products stand out in the competitive technology landscape.