Maxim Integrated MAX9156EXT-T Low-Power LVDS Repeater
The MAX9156EXT-T from Maxim Integrated is a high-performance, low-power single LVDS (Low Voltage Differential Signaling) repeater designed to extend the reach of high-speed data transmission over LVDS links. This compact device is perfect for applications that require reliable data transmission with minimal signal degradation over long distances or through noisy environments.
Featuring a wide data rate range from 10Mbps to 1.5Gbps, the MAX9156EXT-T is versatile and can be used in a variety of high-speed communication applications, including point-to-point baseband data transmission, clock distribution networks, and digital video interfaces. Its low-jitter, high-speed operation ensures signal integrity, making it an ideal choice for critical applications in telecommunications, networking, and industrial markets.
The repeater operates from a single 3.3V supply, making it compatible with standard LVDS levels. Its power consumption is exceptionally low, typically just 21mW when active, which helps to reduce the overall power budget of a system. Furthermore, the MAX9156EXT-T includes a fail-safe feature that ensures the output is in a high-impedance state when inputs are undriven, providing additional protection against potential damage.
Designed to be robust, the MAX9156EXT-T is capable of withstanding electrostatic discharge (ESD) events up to ±15kV Human Body Model (HBM), ensuring reliability and longevity in harsh environments. The device is available in a tiny 6-pin SOT23 package, making it an excellent choice for space-constrained applications.
Key features of the MAX9156EXT-T include:
- Wide data rate range: 10Mbps to 1.5Gbps
- Low power consumption: 21mW (typ)
- Single 3.3V supply operation
- Fail-safe feature for undriven inputs
- High ESD protection: ±15kV HBM
- Compact 6-pin SOT23 package
Whether you're designing a high-speed data communication system or looking to extend the reach of an existing LVDS link, the MAX9156EXT-T from Maxim Integrated provides a reliable, low-power solution that ensures signal integrity over extended distances.