EN
  • EN
  • DE

MAX9002ESA+

Part No MAX9002ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Comparator Single R-R O/P 5.5V 8-Pin SOIC N / IC OP AMP LP HI SPEED 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787134-MAX9002ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9002
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9002ESA+ CAD Model

Description

Product Overview: MAX9002ESA+ from Maxim Integrated

The MAX9002ESA+ is a high-performance, low-power, single operational amplifier from Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision op-amp is designed to offer a balance of speed and power efficiency, making it a suitable choice for a variety of applications including sensor interfaces, filters, and analog-to-digital converter (ADC) drivers.

Key Features

  • Low Power Consumption: The MAX9002ESA+ is optimized for low-power operations, consuming just 800µA of quiescent current. This makes it ideal for battery-powered devices and portable applications where power efficiency is critical.
  • High Speed: Despite its low power usage, the MAX9002ESA+ does not compromise on speed. It boasts a 4MHz gain-bandwidth product and a slew rate of 1.2V/µs, ensuring fast and accurate signal processing.
  • Single-Supply Operation: The device can operate from a single +2.7V to +5.5V power supply, simplifying power supply design and making it compatible with a wide range of electronic systems.
  • Rail-to-Rail Outputs: The MAX9002ESA+ features rail-to-rail outputs, which provide the maximum possible dynamic range at the output. This is particularly useful in ADC driving applications where full use of the ADC's input range is desired.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads up to 200pF, which is beneficial when driving capacitive loads or when used in feedback configurations with capacitive elements.

Applications

The MAX9002ESA+ is versatile and can be used in numerous applications across different industries. Some typical applications include:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Active filters and integrators
  • Signal conditioning circuits
  • Medical instrumentation

With its compact 8-pin SOIC package, the MAX9002ESA+ is also space-efficient, making it suitable for designs where board space is at a premium. Maxim Integrated's commitment to quality ensures that this operational amplifier delivers consistent performance and reliability for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8025 $59.6050
5+ $24.4537 $122.2685
8+ $23.6891 $189.5128
11+ $22.9256 $252.1816
14+ $22.1610 $310.2540
18+ $19.8683 $357.6294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess