EN
  • EN
  • DE

MAX8818AETM+T

Part No MAX8818AETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT LI+ 2C 48TQFN / Battery Power Management IC 48-TQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Power Management
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number MAX8818
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075800-MAX8818AETM+T
Ultra Librarian 3D Model Ultra Librarian MAX8818AETM+T CAD Model

Description

The MAX8818AETM+T is a versatile and efficient power management integrated circuit (PMIC) designed by Maxim Integrated, a company known for its high-performance analog and mixed-signal engineering solutions. This PMIC is specifically tailored for portable devices, offering a comprehensive solution for power regulation and battery management.

The MAX8818AETM+T features a multitude of functionalities that make it an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other battery-powered devices. Its main attractions include five high-efficiency, step-down converters, a linear battery charger, and a multitude of supervisory and protection features that ensure the safe and reliable operation of the end device.

The device's step-down converters are designed to optimize power efficiency, thereby extending battery life. These converters support a range of output voltages, enabling them to power various subsystems within portable electronics. Additionally, the linear charger provides a programmable charging current, which can be adjusted to accommodate different battery sizes and chemistries, ensuring a flexible and optimized charging solution.

Safety is a critical aspect of power management, and the MAX8818AETM+T addresses this with its comprehensive suite of protective features. Overvoltage, overcurrent, and thermal protection are all included to safeguard both the PMIC and the device it powers. Furthermore, the chip includes a power-OK (POK) output and a reset function, which contribute to system stability by monitoring the power status and initiating a reset in case of a power failure.

The MAX8818AETM+T is available in a compact, 48-pin thin QFN package, which is ideal for space-constrained applications. Its small footprint, combined with a high level of integration, reduces the overall component count and simplifies the design process for engineers.

In summary, the MAX8818AETM+T from Maxim Integrated stands out as a powerful and efficient solution for portable device power management, offering a combination of performance, flexibility, and protection that is hard to match.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess