EN
  • EN
  • DE

MAX8697SEWQ+T

Part No MAX8697SEWQ+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX8697
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 706910-MAX8697SEWQ+T
Ultra Librarian 3D Model Ultra Librarian MAX8697SEWQ+T CAD Model

Description

Product Overview: MAX8697SEWQ+T from Maxim Integrated

The MAX8697SEWQ+T is a highly integrated power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal technologies. This advanced PMIC is engineered to provide a comprehensive power solution for portable and battery-powered devices, where efficiency and space savings are critical considerations.

At the heart of the MAX8697SEWQ+T lies its ability to deliver multiple regulated voltages, which ensures consistent and reliable power to various subsystems within electronic devices. This PMIC features a range of output voltages that are optimized for powering the core, memory, and IOs of mobile processors, making it an ideal choice for smartphones, tablets, and other portable electronics.

The device's compact package is a testament to Maxim Integrated's commitment to miniaturization, allowing designers to save valuable board space without compromising on performance. The MAX8697SEWQ+T is provided in a small, lead-free package that meets environmental standards, thereby facilitating the design of eco-friendly products.

One of the standout features of the MAX8697SEWQ+T is its high efficiency. The PMIC utilizes advanced power management techniques to minimize power loss, thereby extending battery life and enhancing the user experience. This is particularly important for devices that demand long operational times between charges.

The MAX8697SEWQ+T also offers a range of protective features to ensure the longevity and safety of the powered device. These include overvoltage protection, thermal shutdown, and under-voltage lockout, which collectively safeguard the device from electrical anomalies and extreme conditions.

In summary, the MAX8697SEWQ+T from Maxim Integrated is a versatile and efficient power management solution that meets the demanding requirements of modern portable electronics. Its integration of multiple voltage regulators, compact form factor, and protective features make it a top choice for designers looking to optimize their products for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2028 $60.8532
44+ $2.6276 $115.6144
69+ $2.5456 $175.6464
94+ $2.4636 $231.5784
122+ $2.3816 $290.5552
163+ $2.1356 $348.1028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess