EN
  • EN
  • DE

MAX8682ETM+T

Part No MAX8682ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC PMIC 2CELL LI+ 6CH 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion
Number of Cells 2
Fault Protection Short Circuit
Case / Package 48-TQFN-EP (6x6)
Win Source Part Number 112946-MAX8682ETM+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8682ETM+T CAD Model

Description

The MAX8682ETM+T from Maxim Integrated is a sophisticated power-supply monitor and sequencer designed to enhance the reliability and functionality of multi-voltage systems. This integrated circuit is crucial for applications where precise power sequencing is necessary, such as in servers, networking equipment, and complex industrial systems.

Key Features

  • Power-Supply Monitoring: The MAX8682ETM+T offers real-time monitoring of voltage levels, ensuring that all system voltages stay within specified thresholds for safe operation.
  • Programmable Power Sequencing: Users can program the sequence in which power rails are enabled or disabled, allowing for an orderly start-up and shutdown of system components to prevent damage.
  • Adjustable Overvoltage and Undervoltage Thresholds: These thresholds can be set to meet the requirements of specific applications, providing additional protection against power anomalies.
  • Integrated Temperature Sensor: The device includes a temperature sensor for monitoring the system's thermal conditions, adding an extra layer of protection.
  • Margining Control: The MAX8682ETM+T supports margining control, which allows for the adjustment of power-supply output voltages to test system performance at different voltage levels.
  • Communication Interface: It features an I²C-compatible interface that facilitates communication with microcontrollers or other system components for reporting status and receiving commands.
  • Compact Package: The device is available in a small, 48-pin thin QFN package, making it suitable for space-constrained applications.

Applications

The MAX8682ETM+T is ideal for a variety of applications that require precise power management, including:

  • Servers and data centers
  • Networking equipment such as switches and routers
  • Storage systems
  • Telecommunications infrastructure
  • Industrial control systems

With its advanced features and robust design, the MAX8682ETM+T is a key component for ensuring the stability and performance of complex electronic systems. Maxim Integrated's commitment to quality and reliability makes this power-supply monitor and sequencer an excellent choice for critical applications where power integrity cannot be compromised.

You May Also Be Interested in

Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7062 $61.6496
19+ $6.3225 $120.1275
29+ $6.1250 $177.6250
39+ $5.9275 $231.1725
51+ $5.7300 $292.2300
68+ $5.1374 $349.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess