EN
  • EN
  • DE

MAX860IUA-T

Part No MAX860IUA-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Manufacturer Maxim Integrated
Win Source Part Number 312252-MAX860IUA-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX860IUA-T CAD Model

Description

Product Overview: MAX860IUA-T by Maxim Integrated

The MAX860IUA-T is a high-efficiency, low-voltage, CMOS charge-pump voltage inverter from Maxim Integrated. This compact and versatile component is designed to provide a simple solution for generating a negative voltage from a positive voltage input. It is ideal for applications where space is at a premium and where battery life is critical.

Key Features

  • Input Voltage Range: The device operates from a +1.5V to +5.5V input voltage range, making it suitable for a variety of battery-operated and portable devices.
  • High Power Efficiency: With a power efficiency of up to 98%, the MAX860IUA-T minimizes power loss, thereby extending battery life for portable applications.
  • Output Voltage: It can deliver a fixed -5V or an adjustable output voltage, providing design flexibility for different use cases.
  • No External Diode: The internal synchronous rectifier eliminates the need for an external diode, reducing component count and saving board space.
  • Low Quiescent Current: The device features a low quiescent current of only 110µA, further conserving power when the device is in operation.
  • Small Package: Offered in an 8-pin µMAX package, the MAX860IUA-T is designed for space-constrained applications.

Applications

The MAX860IUA-T is suitable for a wide range of applications, including but not limited to:

  • Portable Battery-Powered Equipment
  • Cellular Phones
  • Medical Devices
  • Operational Amplifier Power Supplies
  • Handheld Instruments
  • PDAs and Palmtop Computers

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX860IUA-T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and reliability.

Ordering Information

The MAX860IUA-T is available in tape and reel form, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please refer to the Maxim Integrated official website or contact their sales department.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess