EN
  • EN
  • DE

MAX796CSE-T

Part No MAX796CSE-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214634-MAX796CSE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX796CSE-T CAD Model

Description

Maxim Integrated MAX796CSE-T Voltage Regulator

The MAX796CSE-T from Maxim Integrated is a high-performance, step-down voltage regulator designed to deliver a wide range of output voltages while ensuring high efficiency and reliability in power management applications. This component is an excellent choice for designers looking to implement a robust power supply in their electronic devices.

The MAX796CSE-T operates over a broad input voltage range, making it suitable for various applications that require different input voltages. It is capable of stepping down higher voltages to the desired lower output voltage with excellent regulation characteristics, ensuring that the connected components receive a stable power supply.

One of the key features of the MAX796CSE-T is its high efficiency, which minimizes power loss and heat generation. This makes it an ideal choice for space-constrained applications where thermal management is critical. The device also includes a range of protective features, such as over-temperature protection and current limiting, which safeguard the regulator and the overall system from potential damage due to abnormal operating conditions.

The MAX796CSE-T comes in a compact surface-mount package, which allows for a smaller footprint on the PCB and is conducive to automated assembly processes. This makes it a convenient option for mass production and for use in portable or miniaturized electronics where space is at a premium.

With its versatility and robust design, the MAX796CSE-T is commonly used in a variety of sectors including telecommunications, computing, and industrial applications. It is equally well-suited for battery-powered devices, as its high efficiency helps to extend battery life by reducing energy consumption.

In summary, the MAX796CSE-T voltage regulator from Maxim Integrated is a high-quality, efficient, and reliable solution for designers looking to improve the power management system of their electronic projects. Its wide input voltage range, high efficiency, compact design, and protective features make it a versatile choice that can meet the demands of a diverse array of applications.

You May Also Be Interested in

ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Lowest to $2.9349
EliteMT
Lowest to $3.7539
ESMT
Need more? Email Us
EliteMT
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess