EN
  • EN
  • DE

MAX789CCK

Part No MAX789CCK
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 5V/3.3V/3V 5A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214610-MAX789CCK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX789CCK CAD Model

Description

The MAX789CCK from Maxim Integrated is a high-performance, precision voltage regulator designed for demanding applications that require a stable and reliable power supply. This component is part of Maxim's extensive range of power management solutions, known for their quality and reliability.

Key Features

  • Adjustable Output: The MAX789CCK offers an adjustable output voltage, providing flexibility for various applications and allowing designers to tailor the power supply to their specific needs.
  • High Accuracy: With its precision voltage reference, the MAX789CCK ensures high accuracy in voltage regulation, making it suitable for sensitive electronic devices where stability is critical.
  • Low Dropout Voltage: The low dropout voltage feature of this regulator means it can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and saving power.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: The MAX789CCK also includes current limiting capabilities, protecting both the regulator and the downstream circuitry from damage due to excessive current.

Applications

The MAX789CCK is suitable for a wide range of applications, including but not limited to:

  • High-performance data converters
  • Precision instrumentation
  • Telecommunications equipment
  • Automotive electronics
  • Portable battery-powered devices

Technical Specifications

Parameter Value
Output Voltage Range Adjustable
Dropout Voltage Low
Thermal Protection Yes
Current Limiting Yes
Package Type CCK

For engineers and designers looking for a robust and adaptable voltage regulator, the MAX789CCK from Maxim Integrated is an excellent choice that combines performance with protection features, ensuring smooth operation across a variety of electronic applications.

You May Also Be Interested in

ESMT
Lowest to $2.9349
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
Lowest to $1.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess